Microchip Technology, Inc. Memory - EEPROM - 24LC08BT-E/SN 24LC08BT-E/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 075166-24LC08BT-E/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (256 x 8 x 4) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 075166-24LC08BT-E/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (256 x 8 x 4) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24LC08BT-E/SN is an 8Kbit I²C serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features a low active current of 1 mA and a standby current of 1 µA, making it suitable for battery-operated devices. It includes a 16-byte page write buffer and has a maximum page write time of 5 ms. The EEPROM is rated for more than 1 million erase/write cycles and offers data retention exceeding 200 years. It is available in various package types, including 8-lead SOIC and TSSOP, and is compliant with RoHS standards. The device is also AEC-Q100 qualified, making it suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The 24LC08BT-E/SN is an 8Kbit I²C serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features a low active current of 1 mA and a standby current of 1 µA, making it suitable for battery-operated devices. It includes a 16-byte page write buffer and has a maximum page write time of 5 ms. The EEPROM is rated for more than 1 million erase/write cycles and offers data retention exceeding 200 years. It is available in various package types, including 8-lead SOIC and TSSOP, and is compliant with RoHS standards. The device is also AEC-Q100 qualified, making it suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24LC08BT-E/SN - 075166-24LC08BT-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC08BT-E/SN
075166-24LC08BT-E/SN
Memory - EEPROM - 24LC08BT-E/SN 075166-24LC08BT-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 075166-24LC08BT-E/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (256 x 8 x 4) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 075166-24LC08BT-E/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (256 x 8 x 4)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 24LC08BT-E/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24LC08BT-E/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24LC08BT-E/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC08BT-E/SN
400KHZ Memory IC and Storage Component 774-24LC08BT-E/SN
IC EEPROM 8KBIT I2C 400KHZ 8SOIC Product overview: 24LC08BT-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC08BT-E/SN can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 400KHZ 8SOIC Product overview: 24LC08BT-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC08BT-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Ic,serial Eeprom,1Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 92C7125 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,1Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
92C7125
Ic,serial Eeprom,1Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 92C7125
IC,SERIAL EEPROM,1KX8,CMOS,SOP ,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,1KX8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Eeprom, 8Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip - 57AC4934 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip
57AC4934
Eeprom, 8Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip 57AC4934
EEPROM, 8KBIT, I2C, 400KHZ, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

EEPROM, 8KBIT, I2C, 400KHZ, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24LC08BT-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC08BT-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC08BT-E/SN
Integrated Circuits (ICs) - Memory - Memory 24LC08BT-E/SN
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 075166-24LC08BT-E/SN 24LC08BT-E/SNCT-ND 774-24LC08BT-E/SN 24LC08BT-E/SN 92C7125 57AC4934 24LC08BT-E/SN 24LC08BT-E/SN 24LC08BT-E/SN
Product Name Memory - EEPROM - 24LC08BT-E/SN Memory 400KHZ Memory IC and Storage Component Memory Ic,serial Eeprom,1Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip Eeprom, 8Kbit, I2C, 400Khz, Soic-8; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.5 V ~ 5.5 V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24LC16/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details