IC EEPROM 128KBIT I2C 8TSSOP Product overview: 24CW1280-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24CW1280-I/ST can be used for catalog matching and distributor lookup.
Win Source Part Number: 1371488-24CW1280-I/S
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: 24CW
Package: Tube
Product Status: Active
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: 24CW1280
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.6V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 128Kbit
Memory Organization: 16K x 8
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Access Time: 450 ns
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-TSSOP
IC EEPROM 128KBIT I2C 8TSSOP
EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-TSSOP
IC EEPROM 128KBIT I2C 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24CW1280-I/ST | 1371488-24CW1280-I/ST | 24CW1280-I/ST-ND | 24CW1280-I/ST | 24CW1280-I/ST | 24CW1280-I/ST |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | ||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | 5.00E6 ns | |||
| Data Retention | 200 years | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |