Microchip Technology, Inc. Memory 24LC1026-I/SM

Description
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIJ
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC1026-I/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1320844-24LC1026-I/SM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1320844-24LC1026-I/SM
Integrated Circuits (ICs) - Memory - Memory 1320844-24LC1026-I/SM
Manufacturer: Microchip Technology Win Source Part Number: 1320844-24LC1026-I/S M Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 90 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 900 ns Voltage - Supply: 2.5V ~ 5.5V Supplier Device Package: 8-SOIJ Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.209", 5.30mm Width) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 24LC1026ISM Base Product Number: 24LC1026 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1320844-24LC1026-I/SM
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 90
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-SOIJ
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.209", 5.30mm Width)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24LC1026ISM
Base Product Number: 24LC1026
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
400KHZ Memory IC and Storage Component - 774-24LC1026-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC1026-I/SM
400KHZ Memory IC and Storage Component 774-24LC1026-I/SM
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ Product overview: 24LC1026-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1026-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 400KHZ 8SOIJ Product overview: 24LC1026-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1026-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serial Eeprom, 1Mbit, 400Khz, Soij-8; Memory Size Microchip - 59T0234 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 400Khz, Soij-8; Memory Size Microchip
59T0234
Serial Eeprom, 1Mbit, 400Khz, Soij-8; Memory Size Microchip 59T0234
SERIAL EEPROM, 1MBIT, 400KHZ, SOIJ-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 400KHZ, SOIJ-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24LC1026-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIJ

EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC1026-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC1026-I/SM
Integrated Circuits (ICs) - Memory - Memory 24LC1026-I/SM
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

Supplier's Site
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

IC EEPROM 1MBIT I2C 400KHZ 8SOIJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC1026-I/SM-ND 1320844-24LC1026-I/SM 774-24LC1026-I/SM 59T0234 24LC1026-I/SM 24LC1026-I/SM 24LC1026-I/SM
Product Name Memory Integrated Circuits (ICs) - Memory - Memory 400KHZ Memory IC and Storage Component Serial Eeprom, 1Mbit, 400Khz, Soij-8; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821404VXF - 5962R1821404VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 4 k
View Details
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details