EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 400ns 8-PDIP
IC EEPROM 1KBIT I2C 1MHZ 8DIP
IC EEPROM 1KBIT I2C 1MHZ 8DIP
EEPROM Memory IC 1Kbit I²C 1 MHz 400 ns 8-PDIP
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC014H-E/P-ND | 24LC014H-E/P | 24LC014H-E/P | 24LC014H-E/P | 98M5234 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP | ||
| Supply Voltage | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) | 2.5V ~ 5.5V | ||
| Data Rate | 1 MHz | 1 MHz |