Microchip Technology, Inc. Memory 24FC64-I/MF

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-DFN-S (6x5)
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-DFN-S (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC64-I/MF-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-DFN-S (6x5)

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-DFN-S (6x5)

Buy Now Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8DFN

IC EEPROM 64KBIT I2C 1MHZ 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC64-I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC64-I/MF
Integrated Circuits (ICs) - Memory - Memory 24FC64-I/MF
IC EEPROM 64KBIT I2C 1MHZ 8DFN

IC EEPROM 64KBIT I2C 1MHZ 8DFN

Supplier's Site
Memory - 24FC64-I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN-S (6x5)

EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN-S (6x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC64-I/MF-ND 24FC64-I/MF 24FC64-I/MF 24FC64-I/MF
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details