Microchip Technology, Inc. Memory - EEPROM - 24LC128-I/MS 24LC128-I/MS

Description
Manufacturer: Microchip Technology Win Source Part Number: 038338-24LC128-I/MS Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 038338-24LC128-I/MS Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24LC128-I/MS - 038338-24LC128-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC128-I/MS
038338-24LC128-I/MS
Memory - EEPROM - 24LC128-I/MS 038338-24LC128-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 038338-24LC128-I/MS Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038338-24LC128-I/MS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-24LC128-I/MS
Memory IC and Storage Component 774-24LC128-I/MS
IC EEPROM 128KBIT I2C 8MSOP Product overview: 24LC128-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC128-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 8MSOP Product overview: 24LC128-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC128-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 2368790 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2368790
EEPROM 2368790
128K, 16K X 8, 2.5V SER EE, IND

128K, 16K X 8, 2.5V SER EE, IND

Supplier's Site
EEPROM - 2368789 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2368789
EEPROM 2368789
128K, 16K X 8, 2.5V SER EE, IND

128K, 16K X 8, 2.5V SER EE, IND

Supplier's Site
EEPROM - 2368790P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2368790P
EEPROM 2368790P
128K, 16K X 8, 2.5V SER EE, IND

128K, 16K X 8, 2.5V SER EE, IND

Supplier's Site
Memory - 24LC128-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
IC EEPROM 128KBIT I2C 8MSOP

IC EEPROM 128KBIT I2C 8MSOP

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 8MSOP

IC EEPROM 128KBIT I2C 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC128-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC128-I/MS
Integrated Circuits (ICs) - Memory - Memory 24LC128-I/MS
IC EEPROM 128KBIT I2C 8MSOP

IC EEPROM 128KBIT I2C 8MSOP

Supplier's Site
Memory - 24LC128-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet
Serial Eeprom, 128Kbit, 400Khz, Msop-8; Memory Interface Type Microchip - 89C9806 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Kbit, 400Khz, Msop-8; Memory Interface Type Microchip
89C9806
Serial Eeprom, 128Kbit, 400Khz, Msop-8; Memory Interface Type Microchip 89C9806
SERIAL EEPROM, 128KBIT, 400KHZ, MSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SERIAL EEPROM, 128KBIT, 400KHZ, MSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 128Kbit, 400Khz, Msop-8; Memory Size Microchip - 35M0736 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Kbit, 400Khz, Msop-8; Memory Size Microchip
35M0736
Serial Eeprom, 128Kbit, 400Khz, Msop-8; Memory Size Microchip 35M0736
SERIAL EEPROM, 128KBIT, 400KHZ, MSOP-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 128KBIT, 400KHZ, MSOP-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 038338-24LC128-I/MS 774-24LC128-I/MS 2368790 24LC128-I/MS-ND 24LC128-I/MS 24LC128-I/MS 24LC128-I/MS 24LC128-I/MS 89C9806
Product Name Memory - EEPROM - 24LC128-I/MS Memory IC and Storage Component EEPROM Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 128Kbit, 400Khz, Msop-8; Memory Interface Type Microchip
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-MSOP SOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) MSOP
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - SRAM - 71256SA20PZI - 857054-71256SA20PZI - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers