IC EEPROM 4KBIT I2C 400KHZ DIE
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns Die
IC EEPROM 4KBIT I2C 400KHZ DIE
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC04B-I/S15K | 24LC04B-I/S15K | 24LC04B-I/S15K |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | |
| Density | 4 kbits | 4 kbits | 4 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |