IC EEPROM 64KBIT I2C 1MHZ 8SOIC Product overview: 24CW640-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24CW640-I/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1323313-24CW640-I/SN
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 450 ns
Voltage - Supply: 1.6V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 73
HTSUS: 8542.32.0051
Base Product Number: 24CW640
Moisture Sensitivity Level (MSL): 3 (168 Hours)
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC
IC EEPROM 64KBIT I2C 1MHZ 8SOIC
IC EEPROM 64KBIT I2C 1MHZ 8SOIC
IC EEPROM 64KBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24CW640-I/SN | 1323313-24CW640-I/SN | 24CW640-I/SN-ND | 24CW640-I/SN | 24CW640-I/SN | 24CW640-I/SN | 24CW640-I/SN |
| Product Name | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | 450 ns | 450 ns | |
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits |