Microchip Technology, Inc. Memory 24LC256-I/MS

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC256-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
EEPROM - 2153896 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2153896
EEPROM 2153896
256K, 32K X 8, 2.5V SER EE, IND

256K, 32K X 8, 2.5V SER EE, IND

Supplier's Site
EEPROM - 2153898P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2153898P
EEPROM 2153898P
256K, 32K X 8, 2.5V SER EE, IND

256K, 32K X 8, 2.5V SER EE, IND

Supplier's Site
EEPROM - 2153898 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2153898
EEPROM 2153898
256K, 32K X 8, 2.5V SER EE, IND

256K, 32K X 8, 2.5V SER EE, IND

Supplier's Site
Singapore, Singapore
Memory IC and Storage Component
774-24LC256-I/MS
Memory IC and Storage Component 774-24LC256-I/MS
IC EEPROM 256KBIT I2C 8MSOP Product overview: 24LC256-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8MSOP Product overview: 24LC256-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24LC256-I/MS - 075190-24LC256-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC256-I/MS
075190-24LC256-I/MS
Memory - EEPROM - 24LC256-I/MS 075190-24LC256-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 075190-24LC256-I/MS Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 900ns Family Name: 24LC256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): CAT24C256ZE-GT3; CAT24C256ZI-GT3; CAT24C256ZE-GT2; CAT24C256ZE-T3 ; Introduction Date: June 18, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 075190-24LC256-I/MS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 900ns
Family Name: 24LC256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): CAT24C256ZE-GT3; CAT24C256ZI-GT3; CAT24C256ZE-GT2; CAT24C256ZE-T3 ;
Introduction Date: June 18, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 24LC256-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet
Serial Eeprom, 256Kbit, 400Khz, Msop-8; Memory Interface Type Microchip - 54K2863 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 400Khz, Msop-8; Memory Interface Type Microchip
54K2863
Serial Eeprom, 256Kbit, 400Khz, Msop-8; Memory Interface Type Microchip 54K2863
SERIAL EEPROM, 256KBIT, 400KHZ, MSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 400KHZ, MSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 8MSOP

IC EEPROM 256KBIT I2C 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC256-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC256-I/MS
Integrated Circuits (ICs) - Memory - Memory 24LC256-I/MS
IC EEPROM 256KBIT I2C 8MSOP

IC EEPROM 256KBIT I2C 8MSOP

Supplier's Site
IC EEPROM 256KBIT I2C 8MSOP

IC EEPROM 256KBIT I2C 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC256-I/MS-ND 2153896 2153898P 774-24LC256-I/MS 075190-24LC256-I/MS 24LC256-I/MS 54K2863 24LC256-I/MS 24LC256-I/MS 24LC256-I/MS
Product Name Memory EEPROM EEPROM Memory IC and Storage Component Memory - EEPROM - 24LC256-I/MS Memory Serial Eeprom, 256Kbit, 400Khz, Msop-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SOP; 8-MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) MSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5 V ~ 5.5 V 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Density 256 kbits 2048 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers