Microchip Technology, Inc. Memory 24LC01BT-I/MNY

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC01BT-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-TDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-TDFN (2x3)

Buy Now Datasheet
Memory - 24LC01BT-I/MNYCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-TDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-TDFN (2x3)

Buy Now Datasheet
Memory - 24LC01BT-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs 8-TDFN (2x3)

EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs 8-TDFN (2x3)

Buy Now Datasheet
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip - 98M5224 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip
98M5224
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip 98M5224
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 400KHZ 8TDFN

IC EEPROM 1KBIT I2C 400KHZ 8TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC01BT-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC01BT-I/MNY
Integrated Circuits (ICs) - Memory - Memory 24LC01BT-I/MNY
IC EEPROM 1KBIT I2C 400KHZ 8TDFN

IC EEPROM 1KBIT I2C 400KHZ 8TDFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC01BT-I/MNYTR-ND 24LC01BT-I/MNY 98M5224 24LC01BT-I/MNY 24LC01BT-I/MNY
Product Name Memory Memory Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN-EP
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Access Time 3500 ns 3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C04YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details