Microchip Technology, Inc. 400KHZ Memory IC and Storage Component 24LC1025-I/P

Description
IC EEPROM 1MBIT I2C 400KHZ 8DIP Product overview: 24LC1025-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1025-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 1MBIT I2C 400KHZ 8DIP Product overview: 24LC1025-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1025-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC1025-I/P
400KHZ Memory IC and Storage Component 774-24LC1025-I/P
IC EEPROM 1MBIT I2C 400KHZ 8DIP Product overview: 24LC1025-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1025-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 400KHZ 8DIP Product overview: 24LC1025-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1025-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LC1025-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Memory - EEPROM - 24LC1025-I/P - 809617-24LC1025-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC1025-I/P
809617-24LC1025-I/P
Memory - EEPROM - 24LC1025-I/P 809617-24LC1025-I/P
Manufacturer: Microchip Technology Win Source Part Number: 809617-24LC1025-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 900ns Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: 24LC1025

Manufacturer: Microchip Technology
Win Source Part Number: 809617-24LC1025-I/P
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 900ns
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Part Number Series: 24LC1025

Buy Now
EEPROM - 454145 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454145
EEPROM 454145
Microchip 24LC1025-I/P Serial EEPROM

Microchip 24LC1025-I/P Serial EEPROM

Supplier's Site
EEPROM - 1783994 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1783994
EEPROM 1783994
Microchip 24LC1025-I/P Serial EEPROM

Microchip 24LC1025-I/P Serial EEPROM

Supplier's Site
IC EEPROM 1MBIT I2C 400KHZ 8DIP

IC EEPROM 1MBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 400KHZ 8DIP

IC EEPROM 1MBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Serial Eeprom, 1Mbit, 400Khz, Dip-8; Memory Size Microchip - 25M1948 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 400Khz, Dip-8; Memory Size Microchip
25M1948
Serial Eeprom, 1Mbit, 400Khz, Dip-8; Memory Size Microchip 25M1948
SERIAL EEPROM, 1MBIT, 400KHZ, DIP-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 400KHZ, DIP-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
1024K, 128K X 8, 2.5V SER EE, 128 BYTE PAGE, PDIP-8 - 70046500 - Allied Electronics, Inc.
Fort Worth, TX, USA
1024K, 128K X 8, 2.5V SER EE, 128 BYTE PAGE, PDIP-8
70046500
1024K, 128K X 8, 2.5V SER EE, 128 BYTE PAGE, PDIP-8 70046500
Features: Self-Timed Write Cycle and Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function

Features:

  • Self-Timed Write Cycle and Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 24LC1025-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC1025-I/P
Integrated Circuits (ICs) - Memory - Memory 24LC1025-I/P
IC EEPROM 1MBIT I2C 400KHZ 8DIP

IC EEPROM 1MBIT I2C 400KHZ 8DIP

Supplier's Site
Memory - 24LC1025-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24LC1025-I/P 24LC1025-I/P-ND 809617-24LC1025-I/P 454145 1783994 24LC1025-I/P 24LC1025-I/P 25M1948 70046500 24LC1025-I/P 24LC1025-I/P
Product Name 400KHZ Memory IC and Storage Component Memory Memory - EEPROM - 24LC1025-I/P EEPROM EEPROM Memory Memory Serial Eeprom, 1Mbit, 400Khz, Dip-8; Memory Size Microchip 1024K, 128K X 8, 2.5V SER EE, 128 BYTE PAGE, PDIP-8 Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1024 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-4072-01A-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details