Microchip Technology, Inc. Integrated Circuits (ICs) - Memory 24LC16BT-E/MNY

Description
Win Source Part Number: 963863-24LC16BT-E/MN Y Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 900 ns Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x3) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): 24LC16B-I/SN; 24LC16B-I/P; 24LC16B/P; BR24C16-WMN6TP; BR24L16F-WE2; BR24L16FV-WE224LC16B T-EMNY; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24LC16BT-E/MNY-ND,24 LC16BT-E/MNYTR,24LC1 6BT-E/MNYCT,24LC16BT -E/MNYDKR Base Product Number: 24LC16B
Request a Quote Datasheet
Description
Win Source Part Number: 963863-24LC16BT-E/MN Y Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 900 ns Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x3) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): 24LC16B-I/SN; 24LC16B-I/P; 24LC16B/P; BR24C16-WMN6TP; BR24L16F-WE2; BR24L16FV-WE224LC16B T-EMNY; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24LC16BT-E/MNY-ND,24 LC16BT-E/MNYTR,24LC1 6BT-E/MNYCT,24LC16BT -E/MNYDKR Base Product Number: 24LC16B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 963863-24LC16BT-E/MNY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
963863-24LC16BT-E/MNY
Integrated Circuits (ICs) - Memory 963863-24LC16BT-E/MNY
Win Source Part Number: 963863-24LC16BT-E/MN Y Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 900 ns Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x3) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): 24LC16B-I/SN; 24LC16B-I/P; 24LC16B/P; BR24C16-WMN6TP; BR24L16F-WE2; BR24L16FV-WE224LC16B T-EMNY; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24LC16BT-E/MNY-ND,24 LC16BT-E/MNYTR,24LC1 6BT-E/MNYCT,24LC16BT -E/MNYDKR Base Product Number: 24LC16B

Win Source Part Number: 963863-24LC16BT-E/MNY
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): 24LC16B-I/SN; 24LC16B-I/P; 24LC16B/P; BR24C16-WMN6TP; BR24L16F-WE2; BR24L16FV-WE224LC16BT-EMNY;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 24LC16BT-E/MNY-ND,24LC16BT-E/MNYTR,24LC16BT-E/MNYCT,24LC16BT-E/MNYDKR
Base Product Number: 24LC16B

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-24LC16BT-E/MNY
Memory IC and Storage Component 774-24LC16BT-E/MNY
IC EEPROM 16KBIT I2C 8TDFN Product overview: 24LC16BT-E/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16BT-E/MNY can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 8TDFN Product overview: 24LC16BT-E/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16BT-E/MNY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LC16BT-E/MNYDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - 24LC16BT-E/MNYCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - 24LC16BT-E/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC16BT-E/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC16BT-E/MNY
Integrated Circuits (ICs) - Memory - Memory 24LC16BT-E/MNY
IC EEPROM 16KBIT I2C 8TDFN

IC EEPROM 16KBIT I2C 8TDFN

Supplier's Site
Memory - 24LC16BT-E/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

Buy Now Datasheet
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip - 98M5335 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip
98M5335
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip 98M5335
EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 8TDFN

IC EEPROM 16KBIT I2C 8TDFN

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 8TDFN

IC EEPROM 16KBIT I2C 8TDFN

Supplier's Site Datasheet
IC EEPROM 16K I2C 400KHZ 8TDFN - 536-24LC16BT-E/MNY - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 16K I2C 400KHZ 8TDFN
536-24LC16BT-E/MNY
IC EEPROM 16K I2C 400KHZ 8TDFN 536-24LC16BT-E/MNY
IC EEPROM 16K I2C 400KHZ 8TDFN

IC EEPROM 16K I2C 400KHZ 8TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 963863-24LC16BT-E/MNY 774-24LC16BT-E/MNY 24LC16BT-E/MNYDKR-ND 24LC16BT-E/MNY 24LC16BT-E/MNY 98M5335 24LC16BT-E/MNY 24LC16BT-E/MNY 536-24LC16BT-E/MNY
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip Memory Memory IC EEPROM 16K I2C 400KHZ 8TDFN
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V -40degC ~ 125degC (TA) 2.5V ~ 5.5V 2.5V ~ 5.5V 5V; 5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C02YE-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details