IC EEPROM 128B I2C SOT23-5 Product overview: 24LC00T/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC00T/OT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 038679-24LC00T/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128b (16 x 8)
Access Time: 3500ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs SOT-23-5
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs SOT-23-5
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs SOT-23-5
EEPROM Memory IC 128bit I²C 400 kHz 3.5 µs SOT-23-5
IC EEPROM 128B I2C SOT23-5
SERIAL EEPROM, 128BIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128bit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Frequency:400kHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24LC00T/OT | 038679-24LC00T/OT | 24LC00T/OTCT-ND | 24LC00T/OT | 24LC00T/OT | 24LC00T/OT | 12C1987 |
| Product Name | SOT23 Memory IC and Storage Component | Memory - EEPROM - 24LC00T/OT | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Serial Eeprom, 128Bit, 400Khz, Sot-23-5; Memory Interface Type Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Access Time | 900 ns | 3500 ns | 3500 ns | 3500 ns | |||
| Data Retention | 200 years | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 0 kbits | 0 kbits | 0 kbits | 0 kbits | 0 kbits |