Manufacturer: Microchip Technology
Win Source Part Number: 743555-24LC024-E/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Family Name: 24LC024
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): M24C02-WMN3T; M24C02-WMN3; M24C02-WMN3/W;
Introduction Date: July 31, 2007
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC
IC EEPROM 2KBIT I2C 400KHZ 8SOIC Product overview: 24LC024-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC024-E/SN can be used for catalog matching and distributor lookup.
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 743555-24LC024-E/SN | 24LC024-E/SN-ND | 774-24LC024-E/SN | 24LC024-E/SN | 24LC024-E/SN | 24LC024-E/SN | 98M5264 |
| Product Name | Memory - EEPROM - 24LC024-E/SN | Memory | 400KHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | NSOIC |