EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-TSSOP
IC EEPROM 1KBIT I2C 8TSSOP
IC,SERIAL EEPROM,128X8,CMOS,TS
EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs 8-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC01BT/ST-ND | 24LC01BT/ST | 24LC01BT/ST | 68H9688 | 24LC01BT/ST |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Ic,serial Eeprom,128X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 2.5V ~ 5.5V | Surface Mount | 2.5V ~ 5.5V |