The 24FC512-I/ST14 is a 512Kbit I²C serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates with a supply voltage range of 1.7V to 5.5V and supports clock frequencies up to 1MHz. The device features a two-wire serial interface that is I²C compatible and can be cascaded to connect up to eight devices on the same bus, allowing for a total addressable space of 4Mbit. This EEPROM has a maximum read current of 400µA and a standby current of just 1µA, making it suitable for battery-operated devices. It includes a 128-byte page write buffer and has a maximum page write time of 5ms. The device is rated for more than 1 million erase/write cycles and offers data retention of over 200 years. It is also RoHS compliant and available in various package types, including 8-lead TSSOP. The operating temperature ranges include industrial (-40°C to +85°C) and extended (-40°C to +125°C) options, with automotive qualification under AEC-Q100.
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 400ns 14-TSSOP
IC EEPROM 512KBIT I2C 14TSSOP Product overview: 24FC512-I/ST14 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC512-I/ST14 can be used for catalog matching and distributor lookup.
IC EEPROM 512KBIT I2C 14TSSOP
EEPROM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 512KBIT I2C 14TSSOP
EEPROM Memory IC 512Kbit I²C 1 MHz 400 ns 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24FC512-I/ST14-ND | 774-24FC512-I/ST14 | 24FC512-I/ST14 | 92C7014 | 24FC512-I/ST14 | 24FC512-I/ST14 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.7 | Surface Mount | 1.7V ~ 5.5V | ||
| Access Time | 400 ns | 400 ns | 400 ns |