The 24LC1025-E/SN16KVAO is a 1MBit (128K x 8) I²C serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features a low read current of 450 µA and a standby current of 5 µA, making it suitable for battery-operated devices. This EEPROM supports both byte and page write operations, with a typical page write time of 3 ms and a 128-byte page write buffer. It is capable of random and sequential reads, allowing for efficient data access. The device can be cascaded with up to four units on the same data bus, enabling a total of 4 Mbits of EEPROM memory in a system. The 24LC1025-E/SN16KVAO is available in multiple package types, including 8-lead PDIP, SOIJ, and SOIC, and is compliant with RoHS standards. It offers robust features such as hardware write protection, ESD protection greater than 4000V, and a data retention period exceeding 200 years, with more than 1 million erase/write cycles. The device is suitable for industrial applications with operating temperature ranges from -40°C to +85°C and automotive applications up to +125°C.
IC EEPROM 1MBIT I2C 400KHZ 8SOIC Product overview: 24LC1025-E/SN16KVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1025-E/SN16K
IC EEPROM 1MBIT I2C 400KHZ 8SOIC
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIC
IC EEPROM 1MBIT I2C 400KHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24LC1025-E/SN16KVAO | 24LC1025-E/SN16KVAO | 24LC1025-E/SN16KVAO | 24LC1025-E/SN16KVAO |
| Product Name | 400KHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns |
| Cycle Time | 5.00E6 ns | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |