Microchip Technology, Inc. Memory 24LC1026-I/P

Description
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC1026-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
IT infrastructure Memory - 1455631-24LC1026-I/P - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
1455631-24LC1026-I/P
IT infrastructure Memory 1455631-24LC1026-I/P
Category: IT infrastructure Memory Win Source Part Number: 1455631-24LC1026-I/P Manufacturer: Microchip Technology

Category: IT infrastructure Memory
Win Source Part Number: 1455631-24LC1026-I/P
Manufacturer: Microchip Technology

Buy Now
Integrated Circuits (ICs) - Memory - Memory - 24LC1026-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC1026-I/P
Integrated Circuits (ICs) - Memory - Memory 24LC1026-I/P
IC EEPROM 1MBIT I2C 400KHZ 8DIP

IC EEPROM 1MBIT I2C 400KHZ 8DIP

Supplier's Site
IC EEPROM 1MBIT I2C 400KHZ 8DIP

IC EEPROM 1MBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Serial Eeprom, 1Mbit, 400Khz, Dip-8; Memory Size Microchip - 59T0233 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 400Khz, Dip-8; Memory Size Microchip
59T0233
Serial Eeprom, 1Mbit, 400Khz, Dip-8; Memory Size Microchip 59T0233
SERIAL EEPROM, 1MBIT, 400KHZ, DIP-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 400KHZ, DIP-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24LC1026-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC1026-I/P-ND 1455631-24LC1026-I/P 24LC1026-I/P 24LC1026-I/P 59T0233 24LC1026-I/P
Product Name Memory IT infrastructure Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 1Mbit, 400Khz, Dip-8; Memory Size Microchip Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5V ~ 5.5V Through Hole 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27LS00A/BEA - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429D-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - 40060108-001 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers