Microchip Technology, Inc. SOT23 Memory IC and Storage Component 24LC01BT-I/OT

Description
IC EEPROM 1KBIT I2C SOT23-5 Product overview: 24LC01BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC01BT-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 1KBIT I2C SOT23-5 Product overview: 24LC01BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC01BT-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24LC01BT-I/OT
SOT23 Memory IC and Storage Component 774-24LC01BT-I/OT
IC EEPROM 1KBIT I2C SOT23-5 Product overview: 24LC01BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC01BT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C SOT23-5 Product overview: 24LC01BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC01BT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24LC01BT-I/OT - 005529-24LC01BT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC01BT-I/OT
005529-24LC01BT-I/OT
Memory - EEPROM - 24LC01BT-I/OT 005529-24LC01BT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 005529-24LC01BT-I/OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 3500ns Family Name: 24LC01B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): CAT24C01TDI-GT3; CAT24C01TDI-T3A; CAT24C01TDI-GT3A; Introduction Date: September 13, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Manufacturer: Microchip Technology
Win Source Part Number: 005529-24LC01BT-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 3500ns
Family Name: 24LC01B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): CAT24C01TDI-GT3; CAT24C01TDI-T3A; CAT24C01TDI-GT3A;
Introduction Date: September 13, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Buy Now Datasheet
EEPROM - 7417105 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7417105
EEPROM 7417105
1K, 128 X 8 2.5V SERIAL EE, IND

1K, 128 X 8 2.5V SERIAL EE, IND

Supplier's Site
EEPROM - 7417105P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7417105P
EEPROM 7417105P
1K, 128 X 8 2.5V SERIAL EE, IND

1K, 128 X 8 2.5V SERIAL EE, IND

Supplier's Site
EEPROM - 1785297 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785297
EEPROM 1785297
1K, 128 X 8 2.5V SERIAL EE, IND

1K, 128 X 8 2.5V SERIAL EE, IND

Supplier's Site
Memory - 24LC01BT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SOT-23-5

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SOT-23-5

Buy Now Datasheet
Memory - 24LC01BT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SOT-23-5

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SOT-23-5

Buy Now Datasheet
Memory - 24LC01BT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SOT-23-5

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SOT-23-5

Buy Now Datasheet
Memory >> EEPROM - 24LC01BT-I/OT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
24LC01BT-I/OT
Memory >> EEPROM 24LC01BT-I/OT
1Kbit I2C SOT-23-5 EEPROM ROHS

1Kbit I2C SOT-23-5 EEPROM ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC01BT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC01BT-I/OT
Integrated Circuits (ICs) - Memory - Memory 24LC01BT-I/OT
IC EEPROM 1KBIT I2C SOT23-5

IC EEPROM 1KBIT I2C SOT23-5

Supplier's Site
Serial Eeprom, 1Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 12C1993 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
12C1993
Serial Eeprom, 1Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 12C1993
SERIAL EEPROM, 1KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 1Kbit, 400Khz, Sot-23-5; Memory Size Microchip - 98K8313 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 400Khz, Sot-23-5; Memory Size Microchip
98K8313
Serial Eeprom, 1Kbit, 400Khz, Sot-23-5; Memory Size Microchip 98K8313
SERIAL EEPROM, 1KBIT, 400KHZ, SOT-23-5; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 400KHZ, SOT-23-5; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 1Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 28X4151 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
28X4151
Serial Eeprom, 1Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 28X4151
SERIAL EEPROM, 1KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C SOT23-5

IC EEPROM 1KBIT I2C SOT23-5

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C SOT23-5

IC EEPROM 1KBIT I2C SOT23-5

Supplier's Site Datasheet
Memory - 24LC01BT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs SOT-23-5

EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs SOT-23-5

Buy Now Datasheet
1K, 128 X 8 1.8V SERIAL EE, IND - 70045842 - Allied Electronics, Inc.
Fort Worth, TX, USA
1K, 128 X 8 1.8V SERIAL EE, IND
70045842
1K, 128 X 8 1.8V SERIAL EE, IND 70045842
Features: Self-Timed Write Cycle and Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function

Features:

  • Self-Timed Write Cycle and Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24LC01BT-I/OT 005529-24LC01BT-I/OT 7417105 7417105P 24LC01BT-I/OTCT-ND 24LC01BT-I/OT 24LC01BT-I/OT 12C1993 24LC01BT-I/OT 24LC01BT-I/OT 24LC01BT-I/OT 70045842
Product Name SOT23 Memory IC and Storage Component Memory - EEPROM - 24LC01BT-I/OT EEPROM EEPROM Memory Memory >> EEPROM Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 1Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip Memory Memory Memory 1K, 128 X 8 1.8V SERIAL EE, IND
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 3500 ns 3500 ns 900 ns 3500 ns 3500 ns 3500 ns 900 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Data Retention 200 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 520966231136 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details