Microchip Technology, Inc. Memory 24LC025T-I/MC

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-DFN (2x3)
Request a Quote
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-DFN (2x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 24AA024/24LC024/24AA025/24LC025 is a 2Kbit Serial Electrically Erasable PROM designed for a wide range of applications. It operates within a voltage range of 1.7V to 5.5V and features a 2-wire I2C serial interface, making it compatible with various microcontrollers. The memory is organized as a single block of 256 x 8-bit, allowing for efficient data storage. This EEPROM supports low power consumption with typical standby and active currents of 1 OºA and 1 mA, respectively. It includes a page write capability for up to 16 bytes of data, enhancing write efficiency. The device can be cascaded with up to eight units on the same bus, providing a maximum of 16K bits of contiguous memory. The 24AA024/24LC024/24AA025/24LC025 is available in multiple package types, including 8-pin PDIP, SOIC, TSSOP, DFN, TDFN, and MSOP, accommodating various design requirements. It is rated for industrial temperature ranges from -40°C to +85°C, ensuring reliability in demanding environments. The device also boasts over 1 million erase/write cycles and data retention exceeding 200 years, making it suitable for long-term applications.

Datasheet Summary
Powered by GS/AI

The Microchip 24AA024/24LC024/24AA025/24LC025 is a 2Kbit Serial Electrically Erasable PROM designed for a wide range of applications. It operates within a voltage range of 1.7V to 5.5V and features a 2-wire I2C serial interface, making it compatible with various microcontrollers. The memory is organized as a single block of 256 x 8-bit, allowing for efficient data storage. This EEPROM supports low power consumption with typical standby and active currents of 1 OºA and 1 mA, respectively. It includes a page write capability for up to 16 bytes of data, enhancing write efficiency. The device can be cascaded with up to eight units on the same bus, providing a maximum of 16K bits of contiguous memory. The 24AA024/24LC024/24AA025/24LC025 is available in multiple package types, including 8-pin PDIP, SOIC, TSSOP, DFN, TDFN, and MSOP, accommodating various design requirements. It is rated for industrial temperature ranges from -40°C to +85°C, ensuring reliability in demanding environments. The device also boasts over 1 million erase/write cycles and data retention exceeding 200 years, making it suitable for long-term applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC025T-I/MC-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-DFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-DFN (2x3)

Buy Now Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 56J8388 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
56J8388
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 56J8388
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8DFN

IC EEPROM 2KBIT I2C 400KHZ 8DFN

Supplier's Site Datasheet
Memory - 24LC025T-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-DFN (2x3)

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-DFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC025T-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC025T-I/MC
Integrated Circuits (ICs) - Memory - Memory 24LC025T-I/MC
IC EEPROM 2KBIT I2C 400KHZ 8DFN

IC EEPROM 2KBIT I2C 400KHZ 8DFN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC025T-I/MC-ND 56J8388 24LC025T-I/MC 24LC025T-I/MC 24LC025T-I/MC
Product Name Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VFDFN Exposed Pad DFN-EP 8-VFDFN Exposed Pad
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 1882457 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - EEPROM - AT93C66A-SQ27U2 - 862218-AT93C66A-SQ27U2 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers