The Microchip 24LC024/24LC025 is a 2Kbit Serial EEPROM designed for low power applications, operating within a voltage range of 2.2V to 5.5V. It features a 2-wire I2C interface compatible with both 100kHz and 400kHz clock frequencies. The memory is organized as a single block of 256 x 8 bits, allowing for efficient data storage and retrieval. This EEPROM supports a page-write capability of up to 16 bytes and has a typical write cycle time of 3.5 ms. It guarantees 1,000,000 erase/write cycles and offers data retention of over 200 years. The device is available in multiple package types, including 8-pin PDIP, SOIC, and TSSOP, and is suitable for commercial temperature ranges from 0°C to +70°C. Additionally, it includes hardware write protection for the entire array in the 24LC024 variant. Engineers looking for a reliable and efficient EEPROM solution for their projects may find this product suitable due to its low power consumption, extensive data retention, and robust performance characteristics.
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP
IC EEPROM 2KBIT I2C 8TSSOP Product overview: 24LC024T/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC024T/ST can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1003371-24LC024T/ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC EEPROM 2KBIT I2C 8TSSOP
EEPROM, 2KBIT, 0 TO 70DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC024T/ST-ND | 774-24LC024T/ST | 1003371-24LC024T/ST | 24LC024T/ST | 24LC024T/ST | 92C7097 | 24LC024T/ST |
| Product Name | Memory | Memory IC and Storage Component | Memory - EEPROM - 24LC024T/ST | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 2Kbit, 0 To 70Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5 V ~ 5.5 V | Surface Mount | 2.5V ~ 5.5V | ||
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns |