EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-TDFN (2x3)
EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs 8-TDFN (2x3)
IC EEPROM 1KBIT I2C 400KHZ 8TDFN
IC EEPROM 1KBIT I2C 400KHZ 8TDFN
IC EEPROM 1KBIT I2C 400KHZ 8TDFN
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC01BT-E/MNY-ND | 24LC01BT-E/MNY | 24LC01BT-E/MNY | 24LC01BT-E/MNY | 24LC01BT-E/MNY | 98M5221 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | TDFN-EP | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) | 2.5V ~ 5.5V | ||
| Access Time | 3500 ns | 3500 ns | 3500 ns |