Manufacturer: Microchip Technology
Win Source Part Number: 854733-24LC024-E/MC
Features: Memory IC 400 kHz 900 ns
Package: Tube
Family Name: 24LC024
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-DFN (2x3)
IC EEPROM 2KBIT I2C 400KHZ 8DFN Product overview: 24LC024-E/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC024-E/MC can be used for catalog matching and distributor lookup.
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-DFN (2x3)
IC EEPROM 2KBIT I2C 400KHZ 8DFN
IC EEPROM 2KBIT I2C 400KHZ 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 854733-24LC024-E/MC | 24LC024-E/MC-ND | 774-24LC024-E/MC | 98M5260 | 24LC024-E/MC | 24LC024-E/MC | 24LC024-E/MC |
| Product Name | Memory - EEPROM - 24LC024-E/MC | Memory | 400KHZ Memory IC and Storage Component | Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | 8-VFDFN Exposed Pad | DFN-EP | 8-VFDFN Exposed Pad | ||||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) | |||
| Access Time | 900 ns | 900 ns | 900 ns |