The 24LC01BHT-I/ST is a 1 Kbit I2C-compatible EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 2.5V to 5.5V and supports clock frequencies up to 400 kHz. The device features a low active current of 1 mA and a standby current of just 1 OºA, making it suitable for battery-operated devices. This EEPROM is organized as a single block of 128 x 8-bit memory and includes a page write capability for up to 8 bytes of data, with a typical page write time of 3 ms. It also incorporates hardware write protection for half of the memory array, enhancing data integrity. The device is rated for more than 1 million erase/write cycles and offers data retention exceeding 200 years. The 24LC01BHT-I/ST is available in various package types, including TSSOP, and is compliant with RoHS standards. It operates across industrial and automotive temperature ranges, making it versatile for different applications.
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TSSOP
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-TSSOP
IC EEPROM 1KBIT I2C 8TSSOP
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 1KBIT I2C 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC01BHT-I/ST-ND | 24LC01BHT-I/ST | 24LC01BHT-I/ST | 77M3554 | 24LC01BHT-I/ST |
| Product Name | Memory | Memory | Memory | Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount | ||
| Access Time | 900 ns | 900 ns |