Microchip Technology, Inc. Memory 24LC08BH-E/MS

Description
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC08BH-E/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC08BH-E/MS
400KHZ Memory IC and Storage Component 774-24LC08BH-E/MS
IC EEPROM 8KBIT I2C 400KHZ 8MSOP Product overview: 24LC08BH-E/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC08BH-E/MS can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 400KHZ 8MSOP Product overview: 24LC08BH-E/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC08BH-E/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1317205-24LC08BH-E/MS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1317205-24LC08BH-E/MS
Integrated Circuits (ICs) - Memory - Memory 1317205-24LC08BH-E/MS
Manufacturer: Microchip Technology Win Source Part Number: 1317205-24LC08BH-E/M S Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 100 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (256 x 8 x 4) Access Time: 900 ns Voltage - Supply: 2.5V ~ 5.5V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Base Product Number: 24LC08BH RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1317205-24LC08BH-E/MS
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (256 x 8 x 4)
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Base Product Number: 24LC08BH
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip - 77M3606 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip
77M3606
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip 77M3606
EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24LC08BH-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8MSOP

IC EEPROM 8KBIT I2C 400KHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC08BH-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC08BH-E/MS
Integrated Circuits (ICs) - Memory - Memory 24LC08BH-E/MS
IC EEPROM 8KBIT I2C 400KHZ 8MSOP

IC EEPROM 8KBIT I2C 400KHZ 8MSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC08BH-E/MS-ND 774-24LC08BH-E/MS 1317205-24LC08BH-E/MS 77M3606 24LC08BH-E/MS 24LC08BH-E/MS 24LC08BH-E/MS
Product Name Memory 400KHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 125degC (TA)
Access Time 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA25SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details