Microchip Technology, Inc. Integrated Circuits (ICs) - Memory 24FC64T-I/SN

Description
Win Source Part Number: 969215-24FC64T-I/SN Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 400 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24FC64T-I/SN-ND,24FC 64T-I/SNCT,24FC64T-I /SNDKR,24FC64T-I/SNT R Base Product Number: 24FC64
Request a Quote Datasheet
Description
Win Source Part Number: 969215-24FC64T-I/SN Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 400 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24FC64T-I/SN-ND,24FC 64T-I/SNCT,24FC64T-I /SNDKR,24FC64T-I/SNT R Base Product Number: 24FC64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 969215-24FC64T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
969215-24FC64T-I/SN
Integrated Circuits (ICs) - Memory 969215-24FC64T-I/SN
Win Source Part Number: 969215-24FC64T-I/SN Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 400 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24FC64T-I/SN-ND,24FC 64T-I/SNCT,24FC64T-I /SNDKR,24FC64T-I/SNT R Base Product Number: 24FC64

Win Source Part Number: 969215-24FC64T-I/SN
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 400 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 24FC64T-I/SN-ND,24FC64T-I/SNCT,24FC64T-I/SNDKR,24FC64T-I/SNTR
Base Product Number: 24FC64

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC64T-I/SN
1MHZ Memory IC and Storage Component 774-24FC64T-I/SN
IC EEPROM 64KBIT I2C 1MHZ 8SOIC Product overview: 24FC64T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC64T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 1MHZ 8SOIC Product overview: 24FC64T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC64T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24FC64T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Memory - 24FC64T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Memory - 24FC64T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Memory - 24FC64T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-SOIC

EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8SOIC

IC EEPROM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC64T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC64T-I/SN
Integrated Circuits (ICs) - Memory - Memory 24FC64T-I/SN
IC EEPROM 64KBIT I2C 1MHZ 8SOIC

IC EEPROM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip - 40M4166 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip
40M4166
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip 40M4166
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8SOIC

IC EEPROM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 969215-24FC64T-I/SN 774-24FC64T-I/SN 24FC64T-I/SNDKR-ND 24FC64T-I/SN 24FC64T-I/SN 24FC64T-I/SN 40M4166 24FC64T-I/SN
Product Name Integrated Circuits (ICs) - Memory 1MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) NSOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 24C01 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details