The Microchip 24AA256/24LC256/24FC
256K, 32K X 8, 2.5V SER EEPROM, IND
256K, 32K X 8, 2.5V SER EEPROM, IND
256K, 32K X 8, 2.5V SER EEPROM, IND
Manufacturer: Microchip Technology
Win Source Part Number: 038421-24LC256-I/ST
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC EEPROM 256KBIT I2C 8TSSOP Product overview: 24LC256-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256-I/ST can be used for catalog matching and distributor lookup.
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-TSSOP
IC EEPROM 256KBIT I2C 8TSSOP
IC EEPROM 256KBIT I2C 8TSSOP
IC EEPROM 256KBIT I2C 8TSSOP
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-TSSOP
SERIAL EEPROM, 256KBIT, 400KHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Filter Terminals:SMDRoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 6879079 | 6879079P | 038421-24LC256-I/ST | 774-24LC256-I/ST | 24LC256-I/ST-ND | 24LC256-I/ST | 24LC256-I/ST | 24LC256-I/ST | 24LC256-I/ST | 27C9145 |
| Product Name | EEPROM | EEPROM | Memory - EEPROM - 24LC256-I/ST | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Serial Eeprom, 256Kbit, 400Khz, Tssop-8; Memory Interface Type Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | ||||
| Density | 256 kbits | 2048 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits | ||
| Package Type | SSOP | SSOP; TSSOP | SOP; SSOP; TSSOP; 8-TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | 8-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | |||
| Pins | 8 | 8 | 8 | 8 |