EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450µs 8-MSOP
IC EEPROM 16KBIT I2C 1MHZ 8MSOP
IC EEPROM 16KBIT I2C 1MHZ 8MSOP
EEPROM Memory IC 16Kbit I²C 1 MHz 450 µs 8-MSOP
EEPROM, AEC-Q100, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-24FC16-I/MS-ND | 24FC16-I/MS | 24FC16-I/MS | 24FC16-I/MS | 42AH0873 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Eeprom, Aec-Q100, 16Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | |
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V |