Microchip Technology, Inc. Memory - EEPROM - 24FC256-I/MS 24FC256-I/MS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1123181-24FC256-I/MS Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 400ns Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 24FC256 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1123181-24FC256-I/MS Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 400ns Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 24FC256 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24FC256-I/MS - 1123181-24FC256-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24FC256-I/MS
1123181-24FC256-I/MS
Memory - EEPROM - 24FC256-I/MS 1123181-24FC256-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 1123181-24FC256-I/MS Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 400ns Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 24FC256 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123181-24FC256-I/MS
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 24FC256
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V

Buy Now
EEPROM - 1784007 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784007
EEPROM 1784007
256K 32Kx8 2.5V Ser. EEPROM,24FC256-I/MS

256K 32Kx8 2.5V Ser. EEPROM,24FC256-I/MS

Supplier's Site
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC256-I/MS
1MHZ Memory IC and Storage Component 774-24FC256-I/MS
IC EEPROM 256KBIT I2C 1MHZ 8MSOP Product overview: 24FC256-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC256-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 1MHZ 8MSOP Product overview: 24FC256-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC256-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24FC256-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-MSOP

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-MSOP

Buy Now Datasheet
Eeprom, 256Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH1896 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH1896
Eeprom, 256Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH1896
EEPROM, 256KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 256KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Memory IC - 21584241 - Radwell International
Willingboro, NJ, United States
Memory IC
21584241
Memory IC 21584241
EEPROM, 32KX8, SERIAL, CMOS, MSOP-8. FREE 2 YEAR RADWELL WARRANTY

EEPROM, 32KX8, SERIAL, CMOS, MSOP-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IC EEPROM 256KBIT I2C 1MHZ 8MSOP

IC EEPROM 256KBIT I2C 1MHZ 8MSOP

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8MSOP

IC EEPROM 256KBIT I2C 1MHZ 8MSOP

Supplier's Site Datasheet
Memory - 24FC256-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 400 ns 8-MSOP

EEPROM Memory IC 256Kbit I²C 1 MHz 400 ns 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC256-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC256-I/MS
Integrated Circuits (ICs) - Memory - Memory 24FC256-I/MS
IC EEPROM 256KBIT I2C 1MHZ 8MSOP

IC EEPROM 256KBIT I2C 1MHZ 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Radwell International Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1123181-24FC256-I/MS 1784007 774-24FC256-I/MS 24FC256-I/MS-ND 66AH1896 21584241 24FC256-I/MS 24FC256-I/MS 24FC256-I/MS 24FC256-I/MS
Product Name Memory - EEPROM - 24FC256-I/MS EEPROM 1MHZ Memory IC and Storage Component Memory Eeprom, 256Kbit, -40 To 85Deg C Rohs Compliant Microchip Memory IC Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns 400 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - 4720BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 0 kbits
View Details
2 suppliers
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8670603XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 45 ns
Density 8 kbits
View Details