Microchip Technology, Inc. Memory IC and Storage Component 24LC256-E/MS

Description
IC EEPROM 256KBIT I2C 8MSOP Product overview: 24LC256-E/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256-E/MS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 256KBIT I2C 8MSOP Product overview: 24LC256-E/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256-E/MS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-24LC256-E/MS
Memory IC and Storage Component 774-24LC256-E/MS
IC EEPROM 256KBIT I2C 8MSOP Product overview: 24LC256-E/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256-E/MS can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8MSOP Product overview: 24LC256-E/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256-E/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 8230735 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8230735
EEPROM 8230735
EEPROM 256Kbit 32Kx8 Serial-I2C MSOP8

EEPROM 256Kbit 32Kx8 Serial-I2C MSOP8

Supplier's Site
EEPROM - 8230735P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8230735P
EEPROM 8230735P
EEPROM 256Kbit 32Kx8 Serial-I2C MSOP8

EEPROM 256Kbit 32Kx8 Serial-I2C MSOP8

Supplier's Site
EEPROM - 1784065 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784065
EEPROM 1784065
EEPROM 256Kbit 32Kx8 Serial-I2C MSOP8

EEPROM 256Kbit 32Kx8 Serial-I2C MSOP8

Supplier's Site
Memory - 24LC256-E/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Memory - EEPROM - 24LC256-E/MS - 761934-24LC256-E/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC256-E/MS
761934-24LC256-E/MS
Memory - EEPROM - 24LC256-E/MS 761934-24LC256-E/MS
Manufacturer: Microchip Technology Win Source Part Number: 761934-24LC256-E/MS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 900ns Family Name: 24LC256 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): CAT24C256ZI-GT3; BR24H256FVM-5ACTR; BR24L256FVJ-WE2; ; Introduction Date: June 18, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 761934-24LC256-E/MS
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 900ns
Family Name: 24LC256
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): CAT24C256ZI-GT3; BR24H256FVM-5ACTR; BR24L256FVJ-WE2; ;
Introduction Date: June 18, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Eeprom, 256Kbit, I2C, 400Khz, Msop-8; Memory Size Microchip - 57AC4938 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, I2C, 400Khz, Msop-8; Memory Size Microchip
57AC4938
Eeprom, 256Kbit, I2C, 400Khz, Msop-8; Memory Size Microchip 57AC4938
EEPROM, 256KBIT, I2C, 400KHZ, MSOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V;RoHS Compliant: Yes

EEPROM, 256KBIT, I2C, 400KHZ, MSOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V;RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC256-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC256-E/MS
Integrated Circuits (ICs) - Memory - Memory 24LC256-E/MS
IC EEPROM 256KBIT I2C 8MSOP

IC EEPROM 256KBIT I2C 8MSOP

Supplier's Site
IC EEPROM 256KBIT I2C 8MSOP

IC EEPROM 256KBIT I2C 8MSOP

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 8MSOP

IC EEPROM 256KBIT I2C 8MSOP

Supplier's Site Datasheet
Memory - 24LC256-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24LC256-E/MS 8230735 8230735P 24LC256-E/MS-ND 761934-24LC256-E/MS 57AC4938 24LC256-E/MS 24LC256-E/MS 24LC256-E/MS 24LC256-E/MS
Product Name Memory IC and Storage Component EEPROM EEPROM Memory Memory - EEPROM - 24LC256-E/MS Eeprom, 256Kbit, I2C, 400Khz, Msop-8; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 1000 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 256 kbits 256 kbits 2048 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details