EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-SOIC
Win Source Part Number: 1371497-24FC04-E/SN
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: 24FC04
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 4Kbit
Memory Organization: 256 x 8 x 2
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Access Time: 450 ns
IC EEPROM 4KBIT I2C 1MHZ 8SOIC Product overview: 24FC04-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC04-E/SN can be used for catalog matching and distributor lookup.
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-SOIC
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24FC04-E/SN-ND | 1371497-24FC04-E/SN | 774-24FC04-E/SN | 24FC04-E/SN | 24FC04-E/SN | 24FC04-E/SN | 93AC6698 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Tube | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | NSOIC | |
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | ||
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | 450 ns |