Microchip Technology, Inc. 32Kb I2C Serial EEPROM with Software Write Protection in 4-Ball WLCSP 24CW32

Description
The 24CW32X provide 32 Kbits of Serial EEPROM utilizing an I2C (2-wire) serial interface. It is organized as 4096 bytes of 8 bits each (4 Kbytes). The 24CW Series is optimized for use in consumer and industrial applica- tions, where reliable and dependable nonvolatile mem- ory storage is essential. The 24CW Series allows up to eight devices to share a common I2C (2-wire) bus and is capable of operation across a broad voltage range (1.6V to 5.5V). The 24CW Series contains a pair of programmable Configuration registers which allow certain device behaviors to be modified. These registers are the Write Protection Register and the Hardware Address Register. Additional Features 32-Kbit EEPROM: - Internally organized as one 4096 x 8 bit block - Byte or page writes up to 32 bytes - Byte or sequential reads within a block - Self-timed write cycle (5ms maximum) High-Speed I2C Interface: - Industry standard: 1MHz, 400kHz and 100 kHz - Output slope control to eliminate ground bounce - Schmitt trigger inputs for noise suppression Programmable Hardware Slave Address Bits: - Configurable via the Hardware Address Register (HAR) Versatile Data Protection Options: - Software write protection via the Write Protection Register (WPR) Operating Voltage Range of 1.6V to 5.5V Low-Power CMOS Technology: - Write current: 1.0 mA maximum at 5.5V - Read current: 1.0 mA maximum at 5.5V, 1 MHz - Standby Current: 1 μA at 5.5V High Reliability: - More than one million erase/write cycles – Data retention:>200years - ESD protection:>4000V RoHS Compliant
Datasheet
Description
The 24CW32X provide 32 Kbits of Serial EEPROM utilizing an I2C (2-wire) serial interface. It is organized as 4096 bytes of 8 bits each (4 Kbytes). The 24CW Series is optimized for use in consumer and industrial applica- tions, where reliable and dependable nonvolatile mem- ory storage is essential. The 24CW Series allows up to eight devices to share a common I2C (2-wire) bus and is capable of operation across a broad voltage range (1.6V to 5.5V). The 24CW Series contains a pair of programmable Configuration registers which allow certain device behaviors to be modified. These registers are the Write Protection Register and the Hardware Address Register. Additional Features 32-Kbit EEPROM: - Internally organized as one 4096 x 8 bit block - Byte or page writes up to 32 bytes - Byte or sequential reads within a block - Self-timed write cycle (5ms maximum) High-Speed I2C Interface: - Industry standard: 1MHz, 400kHz and 100 kHz - Output slope control to eliminate ground bounce - Schmitt trigger inputs for noise suppression Programmable Hardware Slave Address Bits: - Configurable via the Hardware Address Register (HAR) Versatile Data Protection Options: - Software write protection via the Write Protection Register (WPR) Operating Voltage Range of 1.6V to 5.5V Low-Power CMOS Technology: - Write current: 1.0 mA maximum at 5.5V - Read current: 1.0 mA maximum at 5.5V, 1 MHz - Standby Current: 1 μA at 5.5V High Reliability: - More than one million erase/write cycles – Data retention:>200years - ESD protection:>4000V RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32Kb I2C Serial EEPROM with Software Write Protection in 4-Ball WLCSP - 24CW32 - Microchip Technology, Inc.
Chandler, AZ, United States
32Kb I2C Serial EEPROM with Software Write Protection in 4-Ball WLCSP
24CW32
32Kb I2C Serial EEPROM with Software Write Protection in 4-Ball WLCSP 24CW32
The 24CW32X provide 32 Kbits of Serial EEPROM utilizing an I2C (2-wire) serial interface. It is organized as 4096 bytes of 8 bits each (4 Kbytes). The 24CW Series is optimized for use in consumer and industrial applica- tions, where reliable and dependable nonvolatile mem- ory storage is essential. The 24CW Series allows up to eight devices to share a common I2C (2-wire) bus and is capable of operation across a broad voltage range (1.6V to 5.5V). The 24CW Series contains a pair of programmable Configuration registers which allow certain device behaviors to be modified. These registers are the Write Protection Register and the Hardware Address Register. Additional Features 32-Kbit EEPROM: - Internally organized as one 4096 x 8 bit block - Byte or page writes up to 32 bytes - Byte or sequential reads within a block - Self-timed write cycle (5ms maximum) High-Speed I2C Interface: - Industry standard: 1MHz, 400kHz and 100 kHz - Output slope control to eliminate ground bounce - Schmitt trigger inputs for noise suppression Programmable Hardware Slave Address Bits: - Configurable via the Hardware Address Register (HAR) Versatile Data Protection Options: - Software write protection via the Write Protection Register (WPR) Operating Voltage Range of 1.6V to 5.5V Low-Power CMOS Technology: - Write current: 1.0 mA maximum at 5.5V - Read current: 1.0 mA maximum at 5.5V, 1 MHz - Standby Current: 1 μA at 5.5V High Reliability: - More than one million erase/write cycles – Data retention:>200years - ESD protection:>4000V RoHS Compliant

The 24CW32X provide 32 Kbits of Serial EEPROM utilizing an I2C (2-wire) serial interface. It is organized as 4096 bytes of 8 bits each (4 Kbytes). The 24CW Series is optimized for use in consumer and industrial applica- tions, where reliable and dependable nonvolatile mem- ory storage is essential. The 24CW Series allows up to eight devices to share a common I2C (2-wire) bus and is capable of operation across a broad voltage range (1.6V to 5.5V).

The 24CW Series contains a pair of programmable Configuration registers which allow certain device behaviors to be modified. These registers are the Write Protection Register and the Hardware Address Register.

Additional Features

32-Kbit EEPROM:

- Internally organized as one 4096 x 8 bit block

- Byte or page writes up to 32 bytes

- Byte or sequential reads within a block

- Self-timed write cycle (5ms maximum)

High-Speed I2C Interface:

- Industry standard: 1MHz, 400kHz and 100 kHz

- Output slope control to eliminate ground bounce

- Schmitt trigger inputs for noise suppression

Programmable Hardware Slave Address Bits:

- Configurable via the Hardware Address Register (HAR)

Versatile Data Protection Options:

- Software write protection via the Write Protection Register (WPR)

Operating Voltage Range of 1.6V to 5.5V

Low-Power CMOS Technology:

- Write current: 1.0 mA maximum at 5.5V

- Read current: 1.0 mA maximum at 5.5V, 1 MHz

- Standby Current: 1 μA at 5.5V

High Reliability:

- More than one million erase/write cycles

– Data retention:>200years

- ESD protection:>4000V

RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24CW32
Product Name 32Kb I2C Serial EEPROM with Software Write Protection in 4-Ball WLCSP
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - AT24MAC602-XHM-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - 54F189DLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers