Microchip Technology, Inc. Memory 24LC16BH-I/ST

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC16BH-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC16BH-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC16BH-I/ST
Integrated Circuits (ICs) - Memory - Memory 24LC16BH-I/ST
IC EEPROM 16KBIT I2C 8TSSOP

IC EEPROM 16KBIT I2C 8TSSOP

Supplier's Site
IC EEPROM 16KBIT I2C 8TSSOP

IC EEPROM 16KBIT I2C 8TSSOP

Supplier's Site Datasheet
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip - 98M5324 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip
98M5324
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip 98M5324
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24LC16BH-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC16BH-I/ST-ND 24LC16BH-I/ST 24LC16BH-I/ST 98M5324 24LC16BH-I/ST
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - Controllers - BQ2201SNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers