Microchip Technology, Inc. Memory - EEPROM - 24FC512-I/SN 24FC512-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 761919-24FC512-I/SN Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.7 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 400ns Family Name: 24FC512 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): M24512-DFMN6G/K; M24512-DFMN6TG/K; M24512-DFMN6P/AB; ; Introduction Date: November 22, 2002 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 761919-24FC512-I/SN Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.7 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 400ns Family Name: 24FC512 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): M24512-DFMN6G/K; M24512-DFMN6TG/K; M24512-DFMN6P/AB; ; Introduction Date: November 22, 2002 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24FC512-I/SN - 761919-24FC512-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24FC512-I/SN
761919-24FC512-I/SN
Memory - EEPROM - 24FC512-I/SN 761919-24FC512-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 761919-24FC512-I/SN Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.7 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 400ns Family Name: 24FC512 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): M24512-DFMN6G/K; M24512-DFMN6TG/K; M24512-DFMN6P/AB; ; Introduction Date: November 22, 2002 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 761919-24FC512-I/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 400ns
Family Name: 24FC512
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): M24512-DFMN6G/K; M24512-DFMN6TG/K; M24512-DFMN6P/AB; ;
Introduction Date: November 22, 2002
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 24FC512-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC512-I/SN
1MHZ Memory IC and Storage Component 774-24FC512-I/SN
IC EEPROM 512KBIT I2C 1MHZ 8SOIC Product overview: 24FC512-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC512-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 1MHZ 8SOIC Product overview: 24FC512-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC512-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 8231192P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8231192P
EEPROM 8231192P
EEPROM 512Kbit 64Kx8 Serial-I2C SOIC8

EEPROM 512Kbit 64Kx8 Serial-I2C SOIC8

Supplier's Site
EEPROM - 8231192 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8231192
EEPROM 8231192
EEPROM 512Kbit 64Kx8 Serial-I2C SOIC8

EEPROM 512Kbit 64Kx8 Serial-I2C SOIC8

Supplier's Site
EEPROM - 1784078 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784078
EEPROM 1784078
EEPROM 512Kbit 64Kx8 Serial-I2C SOIC8

EEPROM 512Kbit 64Kx8 Serial-I2C SOIC8

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 24FC512-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC512-I/SN
Integrated Circuits (ICs) - Memory - Memory 24FC512-I/SN
IC EEPROM 512KBIT I2C 1MHZ 8SOIC

IC EEPROM 512KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 512KBIT I2C 1MHZ 8SOIC

IC EEPROM 512KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - 24FC512-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 400 ns 8-SOIC

EEPROM Memory IC 512Kbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8SOIC

IC EEPROM 512KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 512Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH1899 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH1899
Eeprom, 512Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH1899
EEPROM, 512KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 512KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 761919-24FC512-I/SN 24FC512-I/SN-ND 774-24FC512-I/SN 8231192P 8231192 24FC512-I/SN 24FC512-I/SN 24FC512-I/SN 24FC512-I/SN 66AH1899
Product Name Memory - EEPROM - 24FC512-I/SN Memory 1MHZ Memory IC and Storage Component EEPROM EEPROM Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, 512Kbit, -40 To 85Deg C Rohs Compliant Microchip
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 400 ns 400 ns 1000 ns 400 ns 400 ns 400 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT25080N-10SI-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 8 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details