EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-MSOP
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-MSOP
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-MSOP
IC EEPROM 512KBIT I2C 8MSOP Product overview: 24CS512T-E/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24CS512T-E/MS can be used for catalog matching and distributor lookup.
EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-MSOP
512K 3.4MHZ I2C SERIAL EEPROM
512K 3.4MHZ I2C SERIAL EEPROM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-24CS512T-E/MSTR-ND | 774-24CS512T-E/MS | 24CS512T-E/MS | 24CS512T-E/MS | 24CS512T-E/MS | 24CS512T-E/MS |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.7 | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | |
| Access Time | 70 ns | 400 ns | 400 ns | 400 ns | 400 ns |