Microchip Technology, Inc. Memory 24LC08BHT-E/OT

Description
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC08BHT-E/OT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
IC EEPROM 8KBIT I2C SOT23-5

IC EEPROM 8KBIT I2C SOT23-5

Supplier's Site Datasheet
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip - 77M3616 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip
77M3616
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip 77M3616
EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24LC08BHT-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC08BHT-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC08BHT-E/OT
Integrated Circuits (ICs) - Memory - Memory 24LC08BHT-E/OT
IC EEPROM 8KBIT I2C SOT23-5

IC EEPROM 8KBIT I2C SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC08BHT-E/OT-ND 24LC08BHT-E/OT 77M3616 24LC08BHT-E/OT 24LC08BHT-E/OT
Product Name Memory Memory Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753 SOT-23 SC-74A, SOT-753
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 125degC (TA)
Access Time 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 28C17A-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 16 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details