EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns SOT-23-5
IC EEPROM 512KBIT I2C SOT23-5
IC EEPROM 512KBIT I2C SOT23-5
EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns SOT-23-5
IC EEPROM SERIAL 512K SOT-23
IC EEPROM SERIAL 512K SOT-24
IC EEPROM SERIAL 512K SOT-24
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-24FC512T-I/OTTR-ND | 24FC512T-I/OT | 24FC512T-I/OT | 24FC512T-I/OT | 24FC512T-I/OT |
| Product Name | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V |