Microchip Technology, Inc. Memory 24LC1026-E/SN

Description
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC1026-E/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1034228-24LC1026-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1034228-24LC1026-E/SN
Integrated Circuits (ICs) - Memory 1034228-24LC1026-E/SN
Win Source Part Number: 1034228-24LC1026-E/S N Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 900 ns Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): 24LC1025-I/SM; 24LC1025-I/SN; 24LC1025-E/SN; CAT24M01XI-T224LC102 6-E/SN.; 24LC1026-ESN; 24LC1026E/SN; 24LC1026ESN; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24LC1026

Win Source Part Number: 1034228-24LC1026-E/SN
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): 24LC1025-I/SM; 24LC1025-I/SN; 24LC1025-E/SN; CAT24M01XI-T224LC1026-E/SN.; 24LC1026-ESN; 24LC1026E/SN; 24LC1026ESN;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 24LC1026

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC1026-E/SN
400KHZ Memory IC and Storage Component 774-24LC1026-E/SN
IC EEPROM 1MBIT I2C 400KHZ 8SOIC Product overview: 24LC1026-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1026-E/SN can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 400KHZ 8SOIC Product overview: 24LC1026-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1026-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC1026-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC1026-E/SN
Integrated Circuits (ICs) - Memory - Memory 24LC1026-E/SN
IC EEPROM 1MBIT I2C 400KHZ 8SOIC

IC EEPROM 1MBIT I2C 400KHZ 8SOIC

Supplier's Site
Eeprom, 1Mbit, -40 To 125Deg C Rohs Compliant Microchip - 66AH1908 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, -40 To 125Deg C Rohs Compliant Microchip
66AH1908
Eeprom, 1Mbit, -40 To 125Deg C Rohs Compliant Microchip 66AH1908
EEPROM, 1MBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

EEPROM, 1MBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 400KHZ 8SOIC

IC EEPROM 1MBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 400KHZ 8SOIC

IC EEPROM 1MBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Memory - 24LC1026-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC1026-E/SN-ND 1034228-24LC1026-E/SN 774-24LC1026-E/SN 24LC1026-E/SN 66AH1908 24LC1026-E/SN 24LC1026-E/SN 24LC1026-E/SN
Product Name Memory Integrated Circuits (ICs) - Memory 400KHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Eeprom, 1Mbit, -40 To 125Deg C Rohs Compliant Microchip Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -3.3V; 2.5 Surface Mount 2.5V ~ 5.5V 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT24CS08-SSHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 8 kbits
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details