Microchip Technology, Inc. Memory 24LC014H-I/MS

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 400ns 8-MSOP
Request a Quote
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 400ns 8-MSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 24LC014H is a 1Kbit Serial EEPROM with a maximum clock frequency of 1 MHz, designed for I2C (2-wire) communication. It operates within a supply voltage range of 2.5V to 5.5V and features a low-power consumption profile, with a maximum active current of 400 OºA and standby current of 1 OºA. The memory is organized as a single block of 128 x 8 bits, allowing for efficient data storage and retrieval. This EEPROM includes a page write capability for up to 16 bytes and supports hardware write protection for half of the memory array. It is compatible with multiple devices on the same bus, enabling the connection of up to eight devices for a total of 8 Kbits of EEPROM memory. The device is available in various package types, including MSOP-8, and is compliant with RoHS standards. It also offers extended temperature ranges for industrial and automotive applications, making it suitable for a variety of environments. Data retention is guaranteed for over 200 years, and the device supports 1 million erase/write cycles, ensuring durability for long-term applications.

Datasheet Summary
Powered by GS/AI

The Microchip 24LC014H is a 1Kbit Serial EEPROM with a maximum clock frequency of 1 MHz, designed for I2C (2-wire) communication. It operates within a supply voltage range of 2.5V to 5.5V and features a low-power consumption profile, with a maximum active current of 400 OºA and standby current of 1 OºA. The memory is organized as a single block of 128 x 8 bits, allowing for efficient data storage and retrieval. This EEPROM includes a page write capability for up to 16 bytes and supports hardware write protection for half of the memory array. It is compatible with multiple devices on the same bus, enabling the connection of up to eight devices for a total of 8 Kbits of EEPROM memory. The device is available in various package types, including MSOP-8, and is compliant with RoHS standards. It also offers extended temperature ranges for industrial and automotive applications, making it suitable for a variety of environments. Data retention is guaranteed for over 200 years, and the device supports 1 million erase/write cycles, ensuring durability for long-term applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC014H-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 400ns 8-MSOP

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 400ns 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371478-24LC014H-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371478-24LC014H-I/MS
Integrated Circuits (ICs) - Memory - Memory 1371478-24LC014H-I/MS
Win Source Part Number: 1371478-24LC014H-I/M S Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Base Product Number: 24LC014H Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.5V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 1Kbit Memory Organization: 128 x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Access Time: 400 ns

Win Source Part Number: 1371478-24LC014H-I/MS
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Base Product Number: 24LC014H
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 1Kbit
Memory Organization: 128 x 8
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Access Time: 400 ns

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24LC014H-I/MS
1MHZ Memory IC and Storage Component 774-24LC014H-I/MS
IC EEPROM 1KBIT I2C 1MHZ 8MSOP Product overview: 24LC014H-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC014H-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 1MHZ 8MSOP Product overview: 24LC014H-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC014H-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 1MHZ 8MSOP

IC EEPROM 1KBIT I2C 1MHZ 8MSOP

Supplier's Site Datasheet
Memory - 24LC014H-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 1 MHz 400 ns 8-MSOP

EEPROM Memory IC 1Kbit I²C 1 MHz 400 ns 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC014H-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC014H-I/MS
Integrated Circuits (ICs) - Memory - Memory 24LC014H-I/MS
IC EEPROM 1KBIT I2C 1MHZ 8MSOP

IC EEPROM 1KBIT I2C 1MHZ 8MSOP

Supplier's Site
Serial Eeprom, 1Kbit, 1Mhz, Msop-8; Memory Interface Type Microchip - 77M3555 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 1Mhz, Msop-8; Memory Interface Type Microchip
77M3555
Serial Eeprom, 1Kbit, 1Mhz, Msop-8; Memory Interface Type Microchip 77M3555
SERIAL EEPROM, 1KBIT, 1MHZ, MSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 1MHZ, MSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 1MHZ 8MSOP

IC EEPROM 1KBIT I2C 1MHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC014H-I/MS-ND 1371478-24LC014H-I/MS 774-24LC014H-I/MS 24LC014H-I/MS 24LC014H-I/MS 24LC014H-I/MS 77M3555 24LC014H-I/MS
Product Name Memory Integrated Circuits (ICs) - Memory - Memory 1MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 1Kbit, 1Mhz, Msop-8; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) MSOP
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3446-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8670603XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 45 ns
Density 8 kbits
View Details