Microchip Technology, Inc. 4Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection 24FC04H

Description
The Microchip Technology Inc. 24FC04H is a 4Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as two blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24FC04H also has a page write capability for up to 16 bytes of data. The 24FC04H is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 UDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. All packages are Pb-free and RoHS compliant. Additional Features Single Supply with Operation Down to 1.7V 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to eliminate Ground Bounce 100 kHz, 400 kHz, and 1MHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle 16-Byte Page Write Buffer Hardware Write-Protect for Half-Array (100h-1FFh) ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 years
Datasheet
Description
The Microchip Technology Inc. 24FC04H is a 4Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as two blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24FC04H also has a page write capability for up to 16 bytes of data. The 24FC04H is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 UDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. All packages are Pb-free and RoHS compliant. Additional Features Single Supply with Operation Down to 1.7V 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to eliminate Ground Bounce 100 kHz, 400 kHz, and 1MHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle 16-Byte Page Write Buffer Hardware Write-Protect for Half-Array (100h-1FFh) ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection - 24FC04H - Microchip Technology, Inc.
Chandler, AZ, United States
4Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection
24FC04H
4Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection 24FC04H
The Microchip Technology Inc. 24FC04H is a 4Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as two blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24FC04H also has a page write capability for up to 16 bytes of data. The 24FC04H is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 UDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. All packages are Pb-free and RoHS compliant. Additional Features Single Supply with Operation Down to 1.7V 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to eliminate Ground Bounce 100 kHz, 400 kHz, and 1MHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle 16-Byte Page Write Buffer Hardware Write-Protect for Half-Array (100h-1FFh) ESD Protection >4,000V More than 1 Million Erase/Write Cycles Data Retention >200 years

The Microchip Technology Inc. 24FC04H is a 4Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as two blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24FC04H also has a page write capability for up to 16 bytes of data. The 24FC04H is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 UDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. All packages are Pb-free and RoHS compliant.

Additional Features

  • Single Supply with Operation Down to 1.7V
  • 2-Wire Serial Interface, I2C™ Compatible
  • Schmitt Trigger Inputs for Noise Suppression
  • Output Slope Control to eliminate Ground Bounce
  • 100 kHz, 400 kHz, and 1MHz Clock Compatibility
  • Page Write Time 3 ms, typical
  • Self-Timed Erase/Write Cycle
  • 16-Byte Page Write Buffer
  • Hardware Write-Protect for Half-Array (100h-1FFh)
  • ESD Protection >4,000V
  • More than 1 Million Erase/Write Cycles
  • Data Retention >200 years
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24FC04H
Product Name 4Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - 457780-2590 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers