Microchip Technology, Inc. 1Kb I2C compatible 2-wire Serial EEPROM 24FC01

Description
The Microchip Technology Inc. 24FC01 is a 1Kb Serial EEPROM capable of speeds up to 1MHz. The device is organized as one block of 128 x 8-bit memory with a 2-wire serial interface. Its low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA, respectively. The 24FC01 also has a page write capability for up to 8 bytes of data. The 24FC01 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 UDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 1.7V Low-power CMOS technology - Read current 1 mA max, Standby current 1 mA max (I-temp.) 2-wire serial interface, I2C compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz, 400 kHz, and 1MHz compatibility Page write time 5 ms max More than 1 million erase/write cycles Data retention >200 years Factory programmable available
Datasheet
Description
The Microchip Technology Inc. 24FC01 is a 1Kb Serial EEPROM capable of speeds up to 1MHz. The device is organized as one block of 128 x 8-bit memory with a 2-wire serial interface. Its low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA, respectively. The 24FC01 also has a page write capability for up to 8 bytes of data. The 24FC01 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 UDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 1.7V Low-power CMOS technology - Read current 1 mA max, Standby current 1 mA max (I-temp.) 2-wire serial interface, I2C compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz, 400 kHz, and 1MHz compatibility Page write time 5 ms max More than 1 million erase/write cycles Data retention >200 years Factory programmable available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Kb I2C compatible 2-wire Serial EEPROM - 24FC01 - Microchip Technology, Inc.
Chandler, AZ, United States
1Kb I2C compatible 2-wire Serial EEPROM
24FC01
1Kb I2C compatible 2-wire Serial EEPROM 24FC01
The Microchip Technology Inc. 24FC01 is a 1Kb Serial EEPROM capable of speeds up to 1MHz. The device is organized as one block of 128 x 8-bit memory with a 2-wire serial interface. Its low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA, respectively. The 24FC01 also has a page write capability for up to 8 bytes of data. The 24FC01 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 UDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 1.7V Low-power CMOS technology - Read current 1 mA max, Standby current 1 mA max (I-temp.) 2-wire serial interface, I2C compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz, 400 kHz, and 1MHz compatibility Page write time 5 ms max More than 1 million erase/write cycles Data retention >200 years Factory programmable available

The Microchip Technology Inc. 24FC01 is a 1Kb Serial EEPROM capable of speeds up to 1MHz. The device is organized as one block of 128 x 8-bit memory with a 2-wire serial interface. Its low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA, respectively. The 24FC01 also has a page write capability for up to 8 bytes of data. The 24FC01 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 UDFN and MSOP packages, and is also available in the 5-lead SOT-23 package.

Additional Features

  • Single supply with operation down to 1.7V
  • Low-power CMOS technology - Read current 1 mA max, Standby current 1 mA max (I-temp.)
  • 2-wire serial interface, I2C compatible
  • Schmitt Trigger inputs for noise suppression
  • Output slope control to eliminate ground bounce
  • 100 kHz, 400 kHz, and 1MHz compatibility
  • Page write time 5 ms max
  • More than 1 million erase/write cycles
  • Data retention >200 years
  • Factory programmable available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24FC01
Product Name 1Kb I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C02WE-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers