Microchip Technology, Inc. Memory 24CS512T-E/SM

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIJ
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-24CS512T-E/SMTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIJ

EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIJ

Buy Now Datasheet
Memory - 150-24CS512T-E/SMCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIJ

EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIJ

Buy Now Datasheet
Memory - 150-24CS512T-E/SMDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIJ

EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIJ

Buy Now Datasheet
Memory IC and Storage Component - 774-24CS512T-E/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-24CS512T-E/SM
Memory IC and Storage Component 774-24CS512T-E/SM
IC EEPROM 512KBIT I2C 8SOIJ Product overview: 24CS512T-E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24CS512T-E/SM can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 8SOIJ Product overview: 24CS512T-E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24CS512T-E/SM can be used for catalog matching and distributor lookup.

Supplier's Site
512K 3.4MHZ I2C SERIAL EEPROM

512K 3.4MHZ I2C SERIAL EEPROM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 24CS512T-E/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24CS512T-E/SM
Integrated Circuits (ICs) - Memory 24CS512T-E/SM
512K 3.4MHZ I2C SERIAL EEPROM

512K 3.4MHZ I2C SERIAL EEPROM

Supplier's Site
Memory - 24CS512T-E/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-SOIJ

EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-SOIJ

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-24CS512T-E/SMTR-ND 774-24CS512T-E/SM 24CS512T-E/SM 24CS512T-E/SM 24CS512T-E/SM
Product Name Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; Tape & Reel (TR) SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 400 ns 400 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C256BN-10SU-1.8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 256 kbits
View Details
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details