Manufacturer: Microchip Technology
Win Source Part Number: 1323390-24FC04HT-I/M
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (256 x 8 x 2)
Access Time: 450 ns
Voltage - Supply: 1.7V ~ 5.5V
Supplier Device Package: 8-UDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-UFDFN Exposed Pad
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0051
Other Part Number: 24FC04HT-I/MUYDKR,24
Base Product Number: 24FC04
RoHS Status: ROHS3 Compliant
IC EEPROM 4KBIT I2C 1MHZ 8UDFN Product overview: 24FC04HT-I/MUY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC04HT-I/MUY can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)
IC EEPROM 4KBIT I2C 1MHZ 8UDFN
EEPROM, AEC-Q100, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes
IC EEPROM 4KBIT I2C 1MHZ 8UDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1323390-24FC04HT-I/MUY | 774-24FC04HT-I/MUY | 24FC04HT-I/MUY | 24FC04HT-I/MUY | 93AC6714 | 24FC04HT-I/MUY |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, Aec-Q100, 4Kbit, -40 To 85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | ||
| Cycle Time | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | UDFN-EP |