EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450µs 8-SOIC
IC EEPROM 16KBIT I2C 1MHZ 8SOIC
IC EEPROM 16KBIT I2C 1MHZ 8SOIC
EEPROM, AEC-Q100, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins RoHS Compliant: Yes
EEPROM Memory IC 16Kbit I²C 1 MHz 450 µs 8-SOIC
IC EEPROM 16KBIT I2C 1MHZ 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-24FC16-E/SN-ND | 24FC16-E/SN | 24FC16-E/SN | 42AH0871 | 24FC16-E/SN | 24FC16-E/SN |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Eeprom, Aec-Q100, 16Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | NSOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | |
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V |