EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-5
IC EEPROM 2KBIT I2C SOT23-5 Product overview: 24LC02BHT-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC02BHT-E/OT can be used for catalog matching and distributor lookup.
IC EEPROM 2KBIT I2C SOT23-5
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-5
IC EEPROM 2KBIT I2C SOT23-5
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC02BHT-E/OTTR-ND | 774-24LC02BHT-E/OT | 24LC02BHT-E/OT | 24LC02BHT-E/OT | 24LC02BHT-E/OT | 77M3573 |
| Product Name | Memory | SOT23 Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SOT-23 | |||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | Surface Mount | ||
| Access Time | 900 ns | 900 ns | 900 ns |