Microchip Technology, Inc. Memory - EEPROM - 24FC256-I/P 24FC256-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 1123182-24FC256-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 400ns Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: 24FC256 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1123182-24FC256-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 400ns Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: 24FC256 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24FC256-I/P - 1123182-24FC256-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24FC256-I/P
1123182-24FC256-I/P
Memory - EEPROM - 24FC256-I/P 1123182-24FC256-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1123182-24FC256-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 400ns Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: 24FC256 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123182-24FC256-I/P
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: 24FC256
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V

Buy Now
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC256-I/P
1MHZ Memory IC and Storage Component 774-24FC256-I/P
IC EEPROM 256KBIT I2C 1MHZ 8DIP Product overview: 24FC256-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC256-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 1MHZ 8DIP Product overview: 24FC256-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC256-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24FC256-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-PDIP

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-PDIP

Buy Now Datasheet
256K, 32K X 8, 2.5V HI-SPEED SER EE, IND, PDIP-8 - 70046907 - Allied Electronics, Inc.
Fort Worth, TX, USA
256K, 32K X 8, 2.5V HI-SPEED SER EE, IND, PDIP-8
70046907
256K, 32K X 8, 2.5V HI-SPEED SER EE, IND, PDIP-8 70046907
256K, 32K X 8, 2.5V HI-SPEED SER EE, IND, PDIP-8

256K, 32K X 8, 2.5V HI-SPEED SER EE, IND, PDIP-8

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 24FC256-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC256-I/P
Integrated Circuits (ICs) - Memory - Memory 24FC256-I/P
IC EEPROM 256KBIT I2C 1MHZ 8DIP

IC EEPROM 256KBIT I2C 1MHZ 8DIP

Supplier's Site
Memory - 24FC256-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 400 ns 8-PDIP

EEPROM Memory IC 256Kbit I²C 1 MHz 400 ns 8-PDIP

Buy Now Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8DIP

IC EEPROM 256KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Serial Eeprom, 256Kbit, 1Mhz, Dip-8; Memory Interface Type Microchip - 92C7004 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 1Mhz, Dip-8; Memory Interface Type Microchip
92C7004
Serial Eeprom, 256Kbit, 1Mhz, Dip-8; Memory Interface Type Microchip 92C7004
SERIAL EEPROM, 256KBIT, 1MHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 1MHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8DIP

IC EEPROM 256KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1123182-24FC256-I/P 774-24FC256-I/P 24FC256-I/P-ND 70046907 24FC256-I/P 24FC256-I/P 24FC256-I/P 92C7004 24FC256-I/P
Product Name Memory - EEPROM - 24FC256-I/P 1MHZ Memory IC and Storage Component Memory 256K, 32K X 8, 2.5V HI-SPEED SER EE, IND, PDIP-8 Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 256Kbit, 1Mhz, Dip-8; Memory Interface Type Microchip Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP DIP; 8-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
Memory - 54F189FLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 520966231016 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers