EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP
IC EEPROM 2KBIT I2C 8TSSOP
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP
IC,SERIAL EEPROM,256X8,CMOS,TS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC02B/ST-ND | 24LC02B/ST | 24LC02B/ST | 24LC02B/ST | 92C7081 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Ic,serial Eeprom,256X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 2.5V ~ 5.5V | Surface Mount | 2.5V ~ 5.5V |