Microchip Technology, Inc. Memory - EEPROM - 24LC16B-I/SN 24LC16B-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 005544-24LC16B-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 005544-24LC16B-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24LC16B-I/SN - 005544-24LC16B-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC16B-I/SN
005544-24LC16B-I/SN
Memory - EEPROM - 24LC16B-I/SN 005544-24LC16B-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 005544-24LC16B-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 005544-24LC16B-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-24LC16B-I/SN
Memory IC and Storage Component 774-24LC16B-I/SN
IC EEPROM 16KBIT I2C 8SOIC Product overview: 24LC16B-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16B-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 8SOIC Product overview: 24LC16B-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16B-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 3791816 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
3791816
EEPROM 3791816
Microchip 24LC16B-I/SN Serial EEPROM

Microchip 24LC16B-I/SN Serial EEPROM

Supplier's Site
EEPROM - 1784001 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784001
EEPROM 1784001
Microchip 24LC16B-I/SN Serial EEPROM

Microchip 24LC16B-I/SN Serial EEPROM

Supplier's Site
Memory - 24LC16B-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC16B-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC16B-I/SN
Integrated Circuits (ICs) - Memory - Memory 24LC16B-I/SN
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site
Serial Eeprom, 16Kbit, 400Khz, Soic-8; Memory Interface Type Microchip - 69K7670 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 400Khz, Soic-8; Memory Interface Type Microchip
69K7670
Serial Eeprom, 16Kbit, 400Khz, Soic-8; Memory Interface Type Microchip 69K7670
SERIAL EEPROM, 16KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256K x 8bit); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Write Speed:5msRoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256K x 8bit); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Write Speed:5msRoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 16Kbit, 400Khz, Soic-8; Memory Size Microchip - 25M1951 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 400Khz, Soic-8; Memory Size Microchip
25M1951
Serial Eeprom, 16Kbit, 400Khz, Soic-8; Memory Size Microchip 25M1951
SERIAL EEPROM, 16KBIT, 400KHZ, SOIC-8; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 400KHZ, SOIC-8; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24LC16B-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 005544-24LC16B-I/SN 774-24LC16B-I/SN 3791816 24LC16B-I/SN-ND 24LC16B-I/SN 24LC16B-I/SN 69K7670 24LC16B-I/SN 24LC16B-I/SN
Product Name Memory - EEPROM - 24LC16B-I/SN Memory IC and Storage Component EEPROM Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 16Kbit, 400Khz, Soic-8; Memory Interface Type Microchip Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 5.5 v, 2.5 v 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details