Microchip Technology, Inc. Memory 24FC08T-I/MS

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-24FC08T-I/MSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-MSOP

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-MSOP

Buy Now Datasheet
Memory - 150-24FC08T-I/MSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-MSOP

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-MSOP

Buy Now Datasheet
Memory - 150-24FC08T-I/MSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-MSOP

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 24FC08T-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24FC08T-I/MS
Integrated Circuits (ICs) - Memory 24FC08T-I/MS
IC EEPROM 8KBIT I2C 1MHZ 8MSOP

IC EEPROM 8KBIT I2C 1MHZ 8MSOP

Supplier's Site
IC EEPROM 8KBIT I2C 1MHZ 8MSOP

IC EEPROM 8KBIT I2C 1MHZ 8MSOP

Supplier's Site Datasheet
Eeprom, Aec-Q100, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 42AH0864 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 8Kbit, -40 To 85Deg C; Memory Size Microchip
42AH0864
Eeprom, Aec-Q100, 8Kbit, -40 To 85Deg C; Memory Size Microchip 42AH0864
EEPROM, AEC-Q100, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, AEC-Q100, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24FC08T-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 450 µs 8-MSOP

EEPROM Memory IC 8Kbit I²C 1 MHz 450 µs 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-24FC08T-I/MSDKR-ND 24FC08T-I/MS 24FC08T-I/MS 42AH0864 24FC08T-I/MS
Product Name Memory Integrated Circuits (ICs) - Memory Memory Eeprom, Aec-Q100, 8Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 577578-003-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 93C06E/SN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 0 kbits
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details