Microchip Technology, Inc. Memory 24LC024H-E/P

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC024H-E/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns 8-PDIP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns 8-PDIP

Buy Now Datasheet
Memory - 24LC024H-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-PDIP

EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-PDIP

Buy Now Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8DIP

IC EEPROM 2KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 98M5268 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
98M5268
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip 98M5268
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC024H-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC024H-E/P
Integrated Circuits (ICs) - Memory - Memory 24LC024H-E/P
IC EEPROM 2KBIT I2C 1MHZ 8DIP

IC EEPROM 2KBIT I2C 1MHZ 8DIP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC024H-E/P-ND 24LC024H-E/P 24LC024H-E/P 98M5268 24LC024H-E/P
Product Name Memory Memory Memory Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 125degC (TA)
Access Time 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DLQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers